Eccel Technology Ltd RFID Antennas Pepper C1 Module Flex Antenna 40x40-100

Description
Pepper C1 Module Flex Antenna 40x40-100
Request a Quote
Description
Pepper C1 Module Flex Antenna 40x40-100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 2216776 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2216776
RFID Antennas 2216776
Pepper C1 Module Flex Antenna 40x40-100

Pepper C1 Module Flex Antenna 40x40-100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2216776
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

4G 6dBi Rubber Duck Whip Antenna with SMA Male St. Movable Connector - ET-LT6WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
Form Factor / Mounting External; Portable
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766668 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 6 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details