Eccel Technology Ltd RFID Antennas 000718

Description
C2 MODULE ANTENNA 70X70-200MM CA
Request a Quote
Description
C2 MODULE ANTENNA 70X70-200MM CA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 3152-000718-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
3152-000718-ND
RFID Antennas 3152-000718-ND
C2 MODULE ANTENNA 70X70-200MM CA

C2 MODULE ANTENNA 70X70-200MM CA

Buy Now

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3152-000718-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details