Eccel Technology Ltd RFID Antennas 000717

Description
C2 MODULE ANTENNA 40X40MM-350MM
Request a Quote
Description
C2 MODULE ANTENNA 40X40MM-350MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 3152-000717-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
3152-000717-ND
RFID Antennas 3152-000717-ND
C2 MODULE ANTENNA 40X40MM-350MM

C2 MODULE ANTENNA 40X40MM-350MM

Buy Now

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3152-000717-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details