Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
ECCEL TECHNOLOGY LTD
000488 -- RFID ANTENNAS
Eccel Technology Ltd
RFID Antennas
000488
Description
RFID ANT 13.56MHZ 60X15X1.8MM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RFID ANT 13.56MHZ 60X15X1.8MM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RFID Antennas
3152-000488-ND
RFID Antennas
3152-000488-ND
RFID ANT 13.56MHZ 60X15X1.8MM
RFID ANT 13.56MHZ 60X15X1.8MM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Antennas
Product Number
3152-000488-ND
Product Name
RFID Antennas
Applications
RFID
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Antennas
1750007928-01
View Details
2
suppliers
A.H. Systems Inc.
H-Field Rod Antenna
Model HFR-4
Specs
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
Sensata Technologies
ANTA7000 2.4 GHz Antenna
Specs
Polarization
Vertical
Primary Frequency Range
2400.0 MHz
Gain
2.14 dB
View Details
WAGO
RF Antennas
758-963
Specs
Applications
GSM, UMTS
Technology Type
Whip; Whip, Straight
View Details