Eccel Technology Ltd RFID Antennas 000465

Description
RFID ANT 13.56MHZ 60X60X1.8MM
Request a Quote Datasheet
Description
RFID ANT 13.56MHZ 60X60X1.8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 3152-000465-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
3152-000465-ND
RFID Antennas 3152-000465-ND
RFID ANT 13.56MHZ 60X60X1.8MM

RFID ANT 13.56MHZ 60X60X1.8MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3152-000465-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers