ECA Medical Instruments High Torque Limiting Wrenches

Description
ECA specializes in providing precision torque limiting wrenches for applications requiring strength, accuracy and affordability. The ECA High Torque series of wrenches provide a cost effective (single use) alternative to expensive reusable instruments. ECA torque limiting wrenches have factory pre-set torque to ensure accuracy and the toughness required to meet a demanding surgical environment. We offer a range of torque values and wrench sizes to meet your needs, and can customize to unique product requirements. Specifically designed for medical implant devices, our wrenches provide a positive, audible feedback to indicate when the appropriate torque has been applied. With ample free play, our design prevents accidental unscrewing during disengagement. Standard torque values range from 5 to 70 lbs in. The wrenches can be customized to your requirement, and supplied in a variety of colors and end cap styles. Combining proven performance with exceptional quality, our single use, disposable wrenches are affordable and dependable.
Description
ECA specializes in providing precision torque limiting wrenches for applications requiring strength, accuracy and affordability. The ECA High Torque series of wrenches provide a cost effective (single use) alternative to expensive reusable instruments. ECA torque limiting wrenches have factory pre-set torque to ensure accuracy and the toughness required to meet a demanding surgical environment. We offer a range of torque values and wrench sizes to meet your needs, and can customize to unique product requirements. Specifically designed for medical implant devices, our wrenches provide a positive, audible feedback to indicate when the appropriate torque has been applied. With ample free play, our design prevents accidental unscrewing during disengagement. Standard torque values range from 5 to 70 lbs in. The wrenches can be customized to your requirement, and supplied in a variety of colors and end cap styles. Combining proven performance with exceptional quality, our single use, disposable wrenches are affordable and dependable.

Suppliers

Company
Product
Description
Supplier Links
ECA specializes in providing precision torque limiting wrenches for applications requiring strength, accuracy and affordability. The ECA High Torque series of wrenches provide a cost effective (single use) alternative to expensive reusable instruments. ECA torque limiting wrenches have factory pre-set torque to ensure accuracy and the toughness required to meet a demanding surgical environment. We offer a range of torque values and wrench sizes to meet your needs, and can customize to unique product requirements. Specifically designed for medical implant devices, our wrenches provide a positive, audible feedback to indicate when the appropriate torque has been applied. With ample free play, our design prevents accidental unscrewing during disengagement. Standard torque values range from 5 to 70 lbs in. The wrenches can be customized to your requirement, and supplied in a variety of colors and end cap styles. Combining proven performance with exceptional quality, our single use, disposable wrenches are affordable and dependable.

ECA specializes in providing precision torque limiting wrenches for applications requiring strength, accuracy and affordability.
The ECA High Torque series of wrenches provide a cost effective (single use) alternative to expensive reusable instruments.

ECA torque limiting wrenches have factory pre-set torque to ensure accuracy and the toughness required to meet a demanding surgical environment. We offer a range of torque values and wrench sizes to meet your needs, and can customize to unique product requirements.
Specifically designed for medical implant devices, our wrenches provide a positive, audible feedback to indicate when the appropriate torque has been applied. With ample free play, our design prevents accidental unscrewing during disengagement.

Standard torque values range from 5 to 70 lbs in. The wrenches can be customized to your requirement, and supplied in a variety of colors and end cap styles.
Combining proven performance with exceptional quality, our single use, disposable wrenches are affordable and dependable.

Supplier's Site

Technical Specifications

  ECA Medical Instruments
Product Category Wrenches
Product Number High Torque Limiting Wrenches
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details