EB762 SERIES CAGE CLAMP - 7.62 mm Spacing
Stackable w/ Dove Tails
| EBY Electro, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | EB762 Series |
| Termination Options | Screw Clamp |
| Operating Temperature | -30 to 115 C (-22 to 239 F) |
| Body Material | Polyamide, UL 94V-0 |