EBY Electro, Inc. EB430 Series

Description
EB430 SERIES SCREWLESS - 7.00 mm Spacing Push Button and Variable Pin Alignments EB430 SERIES SCREWLESS - 6.00 mm Spacing Push Button and Variable Pin Alignments EB430 SERIES SCREWLESS - 5.00 mm Spacing Push Button and Variable Pin Alignments EB430 SERIES SCREWLESS - 3.50 mm Spacing Push Button and Variable Pin Alignments EB430 SERIES SCREWLESS - 2.50 mm Spacing with Push Button
Datasheet
Description
EB430 SERIES SCREWLESS - 7.00 mm Spacing Push Button and Variable Pin Alignments EB430 SERIES SCREWLESS - 6.00 mm Spacing Push Button and Variable Pin Alignments EB430 SERIES SCREWLESS - 5.00 mm Spacing Push Button and Variable Pin Alignments EB430 SERIES SCREWLESS - 3.50 mm Spacing Push Button and Variable Pin Alignments EB430 SERIES SCREWLESS - 2.50 mm Spacing with Push Button
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB430 SERIES SCREWLESS - 7.00 mm Spacing Push Button and Variable Pin Alignments EB430 SERIES SCREWLESS - 6.00 mm Spacing Push Button and Variable Pin Alignments EB430 SERIES SCREWLESS - 5.00 mm Spacing Push Button and Variable Pin Alignments EB430 SERIES SCREWLESS - 3.50 mm Spacing Push Button and Variable Pin Alignments EB430 SERIES SCREWLESS - 2.50 mm Spacing with Push Button

EB430 SERIES SCREWLESS - 7.00 mm Spacing
Push Button and Variable Pin Alignments
EB430 SERIES SCREWLESS - 6.00 mm Spacing
Push Button and Variable Pin Alignments
EB430 SERIES SCREWLESS - 5.00 mm Spacing
Push Button and Variable Pin Alignments
EB430 SERIES SCREWLESS - 3.50 mm Spacing
Push Button and Variable Pin Alignments
EB430 SERIES SCREWLESS - 2.50 mm Spacing
with Push Button

Supplier's Site Datasheet

Technical Specifications

  EBY Electro, Inc.
Product Category Terminal Blocks
Product Number EB430 Series
Termination Options Spring Clamp
Operating Temperature -40 to 115 C (-40 to 239 F)
Body Material Polyamide, UL 94V-0
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 90.26 - socket with plate clamp terminals - 9026 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Contact elements - Contact element EF - (N) - EF10F.2 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Terminal Blocks - 29.959 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers