EB1558BM SERIES PLUGGABLE - 5.08 mm Spacing
Latch on Back Side, Mountable
| EBY Electro, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | EB1558BM Series |
| Termination Options | Screw Clamp |
| Features | Terminal Plug |
| Operating Temperature | -30 to 105 C (-22 to 221 F) |
| Body Material | Polyamide, UL 94V-0 |