EB1550AM SERIES PLUGGABLE - 5.00 mm Spacing
Hook on Entry Side, Mountable
| EBY Electro, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | EB1550AM Series |
| Termination Options | Screw Clamp |
| Features | Terminal Plug |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Body Material | Polyamide, UL 94V-0 |