EB1085-XX-500 SERIES SCREWLESS - 5.08 mm Spacing
| EBY Electro, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | EB1085-XX-500 Series |
| Termination Options | Spring Clamp |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Body Material | Polyamide, UL 94V-0 |