Fan Tubeaxial 115VAC Round - 544mm Dia Ball 3310.0 CFM (92.68m³/min) 2 Wire Leads
AC Fans AC Axial Fan, 420mm Round, 115VAC, 3310CFM
FAN AXIAL 544X80MM 115VAC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2580-ND | W4E420-CP03-70 | W4E420-CP03-70 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 3310 SCFM (5626 m³/hr) | 3310 SCFM (5626 m³/hr) | |
| Maximum Sound Level | 74 dbA | 74 dbA | |
| Nominal Voltage | 115 volts | 115 volts | |
| Voltage Range | 115 volts |