ebm-papst Inc. AC Fans W4E420-CP02-71

Description
Fan Tubeaxial 230VAC Round - 544mm Dia Ball 3310.0 CFM (92.68m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 544mm Dia Ball 3310.0 CFM (92.68m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - W4E420-CP02-71-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 544mm Dia Ball 3310.0 CFM (92.68m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Round - 544mm Dia Ball 3310.0 CFM (92.68m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W4E420-CP02-71 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
W4E420-CP02-71
Fans, Thermal Management - Fans - AC Fans W4E420-CP02-71
FAN AXIAL 544X80MM 230VAC WIRE

FAN AXIAL 544X80MM 230VAC WIRE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number W4E420-CP02-71-ND W4E420-CP02-71
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3310 SCFM (5626 m³/hr) 3310 SCFM (5626 m³/hr)
Maximum Sound Level 74 dbA 74 dbA
Nominal Voltage 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
4028-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028X24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9083 to ? in H2O (1.7 to ? Torr)
Maximum Sound Level 55.47 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04020DSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.7 SCFM (13.09 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details