Fan Tubeaxial 230VAC Round - 528mm Dia Ball 2910.0 CFM (81.48m³/min) 2 Wire Leads
FAN AXIAL 528X80MM 230VAC WIRE
AC Fans AC Axial Fan, 400mm Round, 230VAC, 2910CFM, 240W, 73dBA, Ball Bearing, Leadwires, Grill: Inlet
AXIAL FAN, 400MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:400mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:2910CFM; Noise Rating:73dBA; Power Rating:240W; Current Rating:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2579-ND | W4E400-CP02-71 | W4E400-CP02-71 | 15B5167 | W4E400-CP02-71 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Axial Fan, 400Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst | EBM Axial |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 2910 SCFM (4946 m³/hr) | 2910 SCFM (4946 m³/hr) | 2910 SCFM (4946 m³/hr) | ||
| Maximum Sound Level | 73 dbA | 73 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | ||
| Voltage Range | 230 volts |