Fan Tubeaxial 115VAC Round - 460mm Dia Ball 4 Wire Leads with Splice Terminals
FAN AXIAL
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3620-ND | W4E350-CN25-70 | W4E350-CN25-70 | W4E350-CN25-70 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | EBM Axial |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | |||
| Nominal Voltage | 115 volts | 115 volts | ||
| Voltage Range | 115 volts | |||
| Running Current | 1.8 amps |