Fan Tubeaxial 230VAC Round - 397mm Dia Ball 4 Wire Leads with Splice Terminals
FAN AXIAL
AC Fans AC Axial Fan, 315mm 230VAC, IP44
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3618-ND | W4E315-CS20-70 | W4E315-CS20-70 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Static Pressure | 0.3410 in H2O (0.6371 Torr) | ||
| Nominal Voltage | 230 volts | 230 volts | |
| Voltage Range | 230 volts | ||
| Running Current | 0.6600 amps |