FAN AXIAL
AXIAL FAN, 397MM, 115VAC, 1027.06CFM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:397mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:1027.06CFM; Noise Rating:-; Power Rating:94W RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | W4E300-CA09-51 | 15B5140 |
| Product Name | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 397Mm, 115Vac, 1027.06Cfm; Nominal Rated Voltage Ac Ebm-Papst |
| Nominal Voltage | 115 volts | 115 volts |
| Nominal Power | 94 watts | 94 watts |
| Motor Type | 50/60 Hz AC | 50/60 Hz AC |
| Operating Temperature | 9 to 140 F (-13 to 60 C) |