Alternative Parts (Cross-Reference): Cross
Manufacturer: ebm-papst Inc.
Category: Fans, Thermal Management Fans AC Fans
Series: W4D400
Package: Bulk
Product Status: Active
Voltage - Rated: 230VAC
Size / Dimension: Square - 540mm L x 540mm H
Width: 152.0mm
Air Flow: 1528.5 CFM (42.80m³/min)
Fan Tubeaxial, 3 Phase 230VAC Square - 540mm L x 540mm H Ball 1528.5 CFM (42.80m³/min) 9 Wire Leads with Splice Terminals
FAN AXIAL
AXIAL FAN, 400MM, 230VAC, BALL BEARING; Nominal Rated Voltage AC:200V / 220V / 230V; Fan Frame Type:Square; Fan Frame Size:400mm; External Depth:133mm; Bearing Type:Ball Bearing; Air Flow - CFM:2605CFM; Noise Rating:-; IP Rating:IP44RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3615-ND | W4D400-DP12-40 | 85W8923 | W4D400-DP12-40 | |
| Product Name | Fans, Thermal Management Fans AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 400Mm, 230Vac, Ball Bearing; Nominal Rated Voltage Ac Ebm-Papst | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 1528 SCFM (2598 m³/hr) | 1528 SCFM (2598 m³/hr) | 2605 SCFM (4428 m³/hr) | ||
| Maximum Static Pressure | 0.5020 in H2O (0.9379 Torr) | ||||
| Nominal Voltage | 230 volts | 230 volts | 200 to 230 volts | ||
| Voltage Range | 230 volts |