Fan Tubeaxial 230VAC Round - 460mm Dia Ball 1705.0 CFM (47.74m³/min) Terminal Block
ebm-papst W4D350-CA06-14 Axial Fan
AXIAL FAN, 350MM, 230VAC; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:350mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:1705.7CFM; Noise Rating:69dBA; Power Rating:190W RoHS Compliant: Yes
Features:
AC Fans AC Axial Fan, S-Blade
FAN AXIAL 460X80MM BALL 230VAC
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2445-ND | 8258178 | 47M2385 | 70104997 | W4D350-CA06-14 | W4D350-CA06-14 | W4D350-CA06-14 |
| Product Name | AC Fans | Axial Fans | Axial Fan, 350Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst | Fan, Axial, S-Blade. | AC Fans | EBM MISC | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 1705 SCFM (2898 m³/hr) | 1689 SCFM (2870 m³/hr) | 1706 SCFM (2899 m³/hr) | 1705 SCFM (2898 m³/hr) | 1705 SCFM (2898 m³/hr) | ||
| Maximum Static Pressure | 0.6030 in H2O (1.13 Torr) | ||||||
| Maximum Sound Level | 69 dbA | 69 dbA | 69 dbA | ||||
| Nominal Voltage | 230 volts | 230 to 400 volts | 230 volts | 230 volts |