Fan Tubeaxial 13VDC Round - 340mm Dia Ball 942.4 CFM (26.39m³/min) 6 Position Rectangular Connector
FAN AXIAL 340X76.5MM 13VDC RECT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3612-ND | W3G300-BV12-41 | W3G300-BV12-41 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 942 SCFM (1602 m³/hr) | 942 SCFM (1602 m³/hr) | |
| Maximum Sound Level | 75 dbA | 75 dbA | |
| Nominal Voltage | 13 volts | 13 volts | |
| Voltage Range | 13 volts |