ebm-papst Inc. Fan, Tubeaxial, AC Motor, 115 V, Ball Bearing, 150 X 55 MM W2S130-AB25-19

Description
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Counterclockwise Rotation Looking at Rotor Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals Can Be Operated at 50 Hz
Description
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Counterclockwise Rotation Looking at Rotor Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals Can Be Operated at 50 Hz

Suppliers

Company
Product
Description
Supplier Links
Fan, Tubeaxial, AC Motor, 115 V, Ball Bearing, 150 X 55 MM - 70104833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial, AC Motor, 115 V, Ball Bearing, 150 X 55 MM
70104833
Fan, Tubeaxial, AC Motor, 115 V, Ball Bearing, 150 X 55 MM 70104833
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Counterclockwise Rotation Looking at Rotor Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals Can Be Operated at 50 Hz

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor
  • Counterclockwise Rotation Looking at Rotor
  • Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals
  • Can Be Operated at 50 Hz
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70104833
Product Name Fan, Tubeaxial, AC Motor, 115 V, Ball Bearing, 150 X 55 MM
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 224 SCFM (381 m³/hr)
Maximum Sound Level 50 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details
Ptc Heater Hg 140, Ac/dc 120-240 V, 30W Stego - 01AH6272 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
5015-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details