The Axial Fan, part number 82K9378, is a compact AC fan designed for efficient airflow in various applications. It operates at a nominal voltage of 230VAC and is capable of delivering an airflow of 223.6 CFM while maintaining a noise level of 53 dBA. The fan features a ball bearing type for durability and has a maximum ambient temperature rating of 80°C, making it suitable for a range of environments. The fan's dimensions are 150mm in diameter and 55mm in depth, with a weight of 1.08 kg. It is constructed with a coated sheet steel rotor and die-cast aluminum wall ring, ensuring robustness. The fan is rated for continuous operation (S1) and includes thermal overload protection for added safety. It conforms to CE standards and is compliant with RoHS regulations.
Fan Tubeaxial 230VAC Round - 172mm Dia Ball 2 Wire Leads with Splice Terminals
Axial Fan; 230V; 224CFM; 50/60Hz; 150mmLead Wires with Connector
FAN AXIAL
AXIAL FAN, 150MM x 55MM, 230VAC, 223.6CFM, 53dBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.6CFM; Noise Rating:53dBA RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3610-ND | W2S130-AB03-21 | 70105175 | W2S130-AB03-21 | W2S130-AB03-21 | 82K9378 |
| Product Name | AC Fans | EBM MISC | Axial Fan; 230V; 224CFM; 50/60Hz; 150mmLead Wires with Connector | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 150Mm X 55Mm, 230Vac, 223.6Cfm, 53Dba; Nominal Rated Voltage Ac Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | |||
| Voltage Range | 230 volts | |||||
| Running Current | 0.2500 amps | |||||
| Nominal Power | 39 watts | 39 watts |