Fan Tubeaxial 115VAC Round - 150mm Dia Ball 223.6 CFM (6.26m³/min) 2 Terminals
Features:
AC Fans AC Tubeaxial Fan, 150x55mm, 115VAC
AXIAL FAN, 150MM X 55MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:224CFM; Noise Rating:53dBA; Power Rating:38W RoHS Compliant: Yes
FAN AXIAL 150X55MM 115VAC WIRE
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2444-ND | 70104972 | W2S130-AA25-65 | 91B9189 | W2S130-AA25-65 |
| Product Name | AC Fans | AXIAL FAN W/HOUSING, SHADED POLE, 115VBB | AC Fans | Axial Fan, 150Mm X 55Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 224 SCFM (380 m³/hr) | 224 SCFM (381 m³/hr) | 224 SCFM (381 m³/hr) | 224 SCFM (380 m³/hr) | |
| Maximum Sound Level | 53 dbA | 53 dbA | 53 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | |
| Voltage Range | 115 volts |