Fan Tubeaxial 115VAC Round - 172mm Dia Ball 3 Wire Leads with Splice Terminals
AC Fans AC Tubeaxial Fan, 130mm
FAN AXIAL
| DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3604-ND | W2S130-AA25-64 | W2S130-AA25-64 | W2S130-AA25-64 |
| Product Name | AC Fans | EBM MISC | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Static Pressure | 0.4820 in H2O (0.9005 Torr) | |||
| Nominal Voltage | 115 volts | 115 volts | ||
| Voltage Range | 115 volts | |||
| Running Current | 0.4700 amps |