ebm-papst Inc. AC Fans W2S130-AA25-44

Description
Fan Tubeaxial 115VAC Round - 150mm Dia Ball 223.6 CFM (6.26m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 150mm Dia Ball 223.6 CFM (6.26m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1122-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 150mm Dia Ball 223.6 CFM (6.26m³/min) 2 Terminals

Fan Tubeaxial 115VAC Round - 150mm Dia Ball 223.6 CFM (6.26m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 150Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9802 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9802
Axial Fan, 150Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9802
AXIAL FAN, 150MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.6CFM; Noise Rating:53dBA; Power Rating:38W; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 150MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.6CFM; Noise Rating:53dBA; Power Rating:38W; Rated Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet
EBM Axial - W2S130-AA25-44 - Galco Industrial Electronics
Madison Heights, MI, United States
FAN, 150MM ROUND X 55MM DP 115VAC

FAN, 150MM ROUND X 55MM DP 115VAC

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W2S130-AA25-44 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2S130-AA25-44
Fans, Thermal Management - Fans - AC Fans W2S130-AA25-44
FAN AXIAL 150X55MM 115VAC TERM

FAN AXIAL 150X55MM 115VAC TERM

Supplier's Site
Fan; 150 mm Diameter x 55 mm; 115; 223.6 CFM; 60 Hz; 38 W; AC Fan-Tubeaxial - 70104770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 150 mm Diameter x 55 mm; 115; 223.6 CFM; 60 Hz; 38 W; AC Fan-Tubeaxial
70104770
Fan; 150 mm Diameter x 55 mm; 115; 223.6 CFM; 60 Hz; 38 W; AC Fan-Tubeaxial 70104770
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Counterclockwise Rotation Looking at Rotor Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals Can Be Operated at 50 Hz

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor
  • Counterclockwise Rotation Looking at Rotor
  • Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals
  • Can Be Operated at 50 Hz
Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 150x55mm Round, 115VAC, 223.6CFM

AC Fans AC Tubeaxial Fan, 150x55mm Round, 115VAC, 223.6CFM

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1122-ND 86K9802 W2S130-AA25-44 W2S130-AA25-44 70104770 W2S130-AA25-44
Product Name AC Fans Axial Fan, 150Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst EBM Axial Fans, Thermal Management - Fans - AC Fans Fan; 150 mm Diameter x 55 mm; 115; 223.6 CFM; 60 Hz; 38 W; AC Fan-Tubeaxial AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 224 SCFM (380 m³/hr) 224 SCFM (380 m³/hr) 224 SCFM (380 m³/hr) 224 SCFM (380 m³/hr)
Maximum Sound Level 53 dbA 53 dbA 53 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.39 SCFM (113 m³/hr)
Maximum Sound Level 47 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
2510-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510H12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2626 to ? in H2O (0.4906 to ? Torr)
Maximum Sound Level 30.54 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details