Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FANS AND BLOWERS (INDUSTRIAL)
EBM-PAPST INC.
W2S130-AA25-01 -- AC AXIAL FAN ROHS COMPLIANT EBM-PAPST
ebm-papst Inc.
Ac Axial Fan Rohs Compliant Ebm-Papst
W2S130-AA25-01
Description
AC AXIAL FAN ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
AC AXIAL FAN ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan Rohs Compliant Ebm-Papst
36AH0132
Ac Axial Fan Rohs Compliant Ebm-Papst
36AH0132
AC AXIAL FAN ROHS COMPLIANT: YES
AC AXIAL FAN ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Fans and Blowers (industrial)
Product Number
36AH0132
Product Name
Ac Axial Fan Rohs Compliant Ebm-Papst
Applications / Use
HVAC
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Stringer & Ventilator, Fan Assembly Briggs & Stratton Engine
938-9816
Specs
Applications / Use
HVAC
View Details
Aerzen USA Corp.
Low Pressure Gas Booster
Series GMD
Specs
Applications / Use
Pressure Blower
Product Form
Packaged
Environment
Process gas
View Details
RS Components, Ltd.
Filter Fans
2364589
Specs
Configuration
Filter Fans
Air Flow Rate
106 SCFM (180 m³/hr)
View Details
Hartzell Air Movement
Fiberglass Backward Curved Centrifugal Fan
Series 41
Specs
Fan / Blower Diameter
12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range
0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction
Fiberglass
View Details