ebm-papst Inc. Axial Fans W2S130-AA03-90

Description
ebm-papst W2S130-AA03-90 Axial Fan
Request a Quote Datasheet
Description
ebm-papst W2S130-AA03-90 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8258137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8258137
Axial Fans 8258137
ebm-papst W2S130-AA03-90 Axial Fan

ebm-papst W2S130-AA03-90 Axial Fan

Supplier's Site
AC Fans - 381-3603-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115/230VAC Round - 172mm Dia Ball 2 Wire Leads, 4 Wire Leads

Fan Tubeaxial 115/230VAC Round - 172mm Dia Ball 2 Wire Leads, 4 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W2S130-AA03-90 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2S130-AA03-90
Fans, Thermal Management - Fans - AC Fans W2S130-AA03-90
FAN AXIAL

FAN AXIAL

Supplier's Site
Axial Fan, 150Mm, 230Vac, 203Cfm; Nominal Rated Voltage Ac Ebm-Papst - 98B6268 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 230Vac, 203Cfm; Nominal Rated Voltage Ac Ebm-Papst
98B6268
Axial Fan, 150Mm, 230Vac, 203Cfm; Nominal Rated Voltage Ac Ebm-Papst 98B6268
AXIAL FAN, 150MM, 230VAC, 203CFM; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:203CFM; Noise Rating:-; Power Rating:42W RoHS Compliant: Yes

AXIAL FAN, 150MM, 230VAC, 203CFM; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:203CFM; Noise Rating:-; Power Rating:42W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan

AC Fans AC Tubeaxial Fan

Buy Now Datasheet
FAN, AC TUBEAXIAL 55MM - 70105003 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, AC TUBEAXIAL 55MM
70105003
FAN, AC TUBEAXIAL 55MM 70105003
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Counterclockwise Rotation Looking at Rotor Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals Can Be Operated at 50 Hz

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor
  • Counterclockwise Rotation Looking at Rotor
  • Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals
  • Can Be Operated at 50 Hz
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8258137 381-3603-ND W2S130-AA03-90 98B6268 W2S130-AA03-90 70105003
Product Name Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 150Mm, 230Vac, 203Cfm; Nominal Rated Voltage Ac Ebm-Papst AC Fans FAN, AC TUBEAXIAL 55MM
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 224 SCFM (380 m³/hr) 203 SCFM (345 m³/hr) 224 SCFM (380 m³/hr)
Running Current 0.1200 amps 0.2600 to 0.5200 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tube Axial
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Maximum Sound Level 48 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 460 volts
Nominal Power 170 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details