Fan Tubeaxial 230VAC Round - 150mm Dia Ball 223.6 CFM (6.26m³/min) 5 Wire Leads
FAN AXIAL 172X55MM 230VAC WIRE
AC FAN, AXIAL, 172MM X 55MM, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.6CFM; Noise Rating:53dBA; Power Rating:39W RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3146-ND | W2S130-AA03-87 | W2S130-AA03-87 | 28C6990 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Ac Fan, Axial, 172Mm X 55Mm, 230V; Nominal Rated Voltage Ac Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 224 SCFM (380 m³/hr) | 224 SCFM (380 m³/hr) | 224 SCFM (380 m³/hr) | |
| Maximum Static Pressure | 0.4820 in H2O (0.9005 Torr) | |||
| Maximum Sound Level | 53 dbA | 53 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts |