ebm-papst Inc. Axial Fans W2S130-AA03-49

Description
ebm-papst W2S130-AA03-49 Axial Fan
Request a Quote Datasheet
Description
ebm-papst W2S130-AA03-49 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8258134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8258134
Axial Fans 8258134
ebm-papst W2S130-AA03-49 Axial Fan

ebm-papst W2S130-AA03-49 Axial Fan

Supplier's Site
AC Fans - 381-3145-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115/230VAC Round - 150mm Dia Ball 223.6 CFM (6.26m³/min) 6 Wire Leads

Fan Tubeaxial 115/230VAC Round - 150mm Dia Ball 223.6 CFM (6.26m³/min) 6 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W2S130-AA03-49 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2S130-AA03-49
Fans, Thermal Management - Fans - AC Fans W2S130-AA03-49
FAN AXIAL 150X55MM 115/230VAC

FAN AXIAL 150X55MM 115/230VAC

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 150x55mm Round, 115/230VAC, 223.6CFM, 38W, 3250RPM, 53dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 150x55mm Round, 115/230VAC, 223.6CFM, 38W, 3250RPM, 53dBA, Ball Bearing

Buy Now Datasheet
Fan; 150 mm Diameter x 55 mm; 115/230; 223.6 CFM; 60 Hz; 38 W; AC Fan-Tubeaxial - 70104780 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 150 mm Diameter x 55 mm; 115/230; 223.6 CFM; 60 Hz; 38 W; AC Fan-Tubeaxial
70104780
Fan; 150 mm Diameter x 55 mm; 115/230; 223.6 CFM; 60 Hz; 38 W; AC Fan-Tubeaxial 70104780
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Counterclockwise Rotation Looking at Rotor Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals Can Be Operated at 50 Hz

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor
  • Counterclockwise Rotation Looking at Rotor
  • Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals
  • Can Be Operated at 50 Hz
Supplier's Site
EBM Axial - W2S130-AA03-49 - Galco Industrial Electronics
Madison Heights, MI, United States
FAN, 150MM ROUND X 55MM DP 115/230VA

FAN, 150MM ROUND X 55MM DP 115/230VA

Supplier's Site
Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9801 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9801
Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9801
AXIAL FAN, 150MM, 230VAC; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.6CFM; Noise Rating:53dBA; Power Rating:38W; Depth:55mm RoHS Compliant: Yes

AXIAL FAN, 150MM, 230VAC; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.6CFM; Noise Rating:53dBA; Power Rating:38W; Depth:55mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8258134 381-3145-ND W2S130-AA03-49 W2S130-AA03-49 70104780 W2S130-AA03-49 86K9801
Product Name Axial Fans AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans Fan; 150 mm Diameter x 55 mm; 115/230; 223.6 CFM; 60 Hz; 38 W; AC Fan-Tubeaxial EBM Axial Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 224 SCFM (380 m³/hr) 224 SCFM (380 m³/hr) 224 SCFM (380 m³/hr) 224 SCFM (380 m³/hr) 224 SCFM (380 m³/hr)
Running Current 0.1200 amps 0.2600 to 0.5200 amps
Blower/Fan Type Axial Fan Tube Axial Tube Axial Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details