ebm-papst Inc. Axial Fans W2S130-AA03-44

Description
ebm-papst W2S130-AA03-44 Axial Fan
Request a Quote Datasheet
Description
ebm-papst W2S130-AA03-44 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8258125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8258125
Axial Fans 8258125
ebm-papst W2S130-AA03-44 Axial Fan

ebm-papst W2S130-AA03-44 Axial Fan

Supplier's Site
AC Fans - 381-2577-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 150mm Dia Ball 223.6 CFM (6.26m³/min) 2 Terminals

Fan Tubeaxial 230VAC Round - 150mm Dia Ball 223.6 CFM (6.26m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 150x55mm Round, 230VAC, 223.6CFM

AC Fans AC Tubeaxial Fan, 150x55mm Round, 230VAC, 223.6CFM

Buy Now Datasheet
Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9800 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9800
Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9800
AXIAL FAN, 150MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.6CFM; Noise Rating:53dBA; Power Rating:38W; IP Rating:IP20 RoHS Compliant: Yes

AXIAL FAN, 150MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.6CFM; Noise Rating:53dBA; Power Rating:38W; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet
EBM Axial - W2S130-AA03-44 - Galco Industrial Electronics
Madison Heights, MI, United States
FAN, 150MM ROUND X 55MM 230VAC 225CF

FAN, 150MM ROUND X 55MM 230VAC 225CF

Supplier's Site
Fan; 150 mm Diameter x 55 mm; 230; 223.6 CFM; 60 Hz; 38 W; AC Fan-Tubeaxial - 70104781 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 150 mm Diameter x 55 mm; 230; 223.6 CFM; 60 Hz; 38 W; AC Fan-Tubeaxial
70104781
Fan; 150 mm Diameter x 55 mm; 230; 223.6 CFM; 60 Hz; 38 W; AC Fan-Tubeaxial 70104781
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Counterclockwise Rotation Looking at Rotor Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals Can Be Operated at 50 Hz

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor
  • Counterclockwise Rotation Looking at Rotor
  • Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals
  • Can Be Operated at 50 Hz
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W2S130-AA03-44 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2S130-AA03-44
Fans, Thermal Management - Fans - AC Fans W2S130-AA03-44
FAN AXIAL 150X55MM 230VAC TERM

FAN AXIAL 150X55MM 230VAC TERM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8258125 381-2577-ND W2S130-AA03-44 86K9800 W2S130-AA03-44 70104781 W2S130-AA03-44
Product Name Axial Fans AC Fans AC Fans Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst EBM Axial Fan; 150 mm Diameter x 55 mm; 230; 223.6 CFM; 60 Hz; 38 W; AC Fan-Tubeaxial Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 224 SCFM (380 m³/hr) 224 SCFM (380 m³/hr) 224 SCFM (380 m³/hr) 224 SCFM (380 m³/hr) 224 SCFM (380 m³/hr)
Running Current 0.1200 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tube Axial
Motor Type 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC 50/60 Hz AC
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3090241020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 129LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 48 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFF10000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details