ebm-papst Inc. Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst W2S130-AA03-13

Description
AXIAL FAN, 150MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:225CFM; Noise Rating:52dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes
Description
AXIAL FAN, 150MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:225CFM; Noise Rating:52dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 47M2384 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
47M2384
Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 47M2384
AXIAL FAN, 150MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:225CFM; Noise Rating:52dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 150MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:225CFM; Noise Rating:52dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 47M2384
Product Name Axial Fan, 150Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details
Fan Accessories Qualtek Electronics - 97B2670 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details