ebm-papst Inc. Axial Fan, 150Mm X 55Mm, 230Vac, 224Cfm, 53Dba; Fan Frame Size Ebm-Papst W2S130-AA03-01.

Description
AXIAL FAN, 150MM x 55MM, 230VAC, 224CFM, 53dBA; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Noise Rating:53dBA; Power Rating:39W; Power Connection Type:2 Lead Wires; Current Rating:-; IP Rating:IP20 RoHS Compliant: Yes
Description
AXIAL FAN, 150MM x 55MM, 230VAC, 224CFM, 53dBA; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Noise Rating:53dBA; Power Rating:39W; Power Connection Type:2 Lead Wires; Current Rating:-; IP Rating:IP20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 150Mm X 55Mm, 230Vac, 224Cfm, 53Dba; Fan Frame Size Ebm-Papst - 28AC5755 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm X 55Mm, 230Vac, 224Cfm, 53Dba; Fan Frame Size Ebm-Papst
28AC5755
Axial Fan, 150Mm X 55Mm, 230Vac, 224Cfm, 53Dba; Fan Frame Size Ebm-Papst 28AC5755
AXIAL FAN, 150MM x 55MM, 230VAC, 224CFM, 53dBA; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Noise Rating:53dBA; Power Rating:39W; Power Connection Type:2 Lead Wires; Current Rating:-; IP Rating:IP20 RoHS Compliant: Yes

AXIAL FAN, 150MM x 55MM, 230VAC, 224CFM, 53dBA; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Noise Rating:53dBA; Power Rating:39W; Power Connection Type:2 Lead Wires; Current Rating:-; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 28AC5755
Product Name Axial Fan, 150Mm X 55Mm, 230Vac, 224Cfm, 53Dba; Fan Frame Size Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details