ebm-papst Inc. Axial Fans W2S130-AA03-01

Description
ebm-papst W2S130-AA03-01 Axial Fan
Request a Quote Datasheet
Description
ebm-papst W2S130-AA03-01 Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 7719108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7719108
Axial Fans 7719108
ebm-papst W2S130-AA03-01 Axial Fan

ebm-papst W2S130-AA03-01 Axial Fan

Supplier's Site
Fan, Tubeaxial, AC Motor, 230 V, Ball Bearing, 150 X 55 MM - 70105508 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial, AC Motor, 230 V, Ball Bearing, 150 X 55 MM
70105508
Fan, Tubeaxial, AC Motor, 230 V, Ball Bearing, 150 X 55 MM 70105508
Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Counterclockwise Rotation Looking at Rotor Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals Can Be Operated at 50 Hz

Features:

  • External Rotor Shaded-Pole Motor
  • Impedance Protected Against Overloading
  • Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor
  • Counterclockwise Rotation Looking at Rotor
  • Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals
  • Can Be Operated at 50 Hz
Supplier's Site
EBM Axial - W2S130-AA03-01 - Galco Industrial Electronics
Madison Heights, MI, United States
Fan 150MM ROUND X 55MM 230VAC 225CFM

Fan 150MM ROUND X 55MM 230VAC 225CFM

Supplier's Site
Axial Fan, 150Mm X 55Mm, 230Vac, 224Cfm, 53Dba; Nominal Rated Voltage Ac Ebm-Papst - 88K2732 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm X 55Mm, 230Vac, 224Cfm, 53Dba; Nominal Rated Voltage Ac Ebm-Papst
88K2732
Axial Fan, 150Mm X 55Mm, 230Vac, 224Cfm, 53Dba; Nominal Rated Voltage Ac Ebm-Papst 88K2732
AXIAL FAN, 150MM x 55MM, 230VAC, 224CFM, 53dBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:224CFM; Noise Rating:53dBA; Power Rating:39WRoHS Compliant: Yes

AXIAL FAN, 150MM x 55MM, 230VAC, 224CFM, 53dBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:224CFM; Noise Rating:53dBA; Power Rating:39WRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 150x55mm Round, 230VAC, 223.6CFM, 39W, 3250RPM, 53dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 150x55mm Round, 230VAC, 223.6CFM, 39W, 3250RPM, 53dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 7719108 70105508 W2S130-AA03-01 88K2732 W2S130-AA03-01
Product Name Axial Fans Fan, Tubeaxial, AC Motor, 230 V, Ball Bearing, 150 X 55 MM EBM Axial Axial Fan, 150Mm X 55Mm, 230Vac, 224Cfm, 53Dba; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 SCFM (340 m³/hr) 224 SCFM (380 m³/hr) 224 SCFM (381 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
Axial Fans - 2804604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.84 SCFM (54.12 m³/hr)
Nominal Voltage 12 volts
View Details
Axial Fan - 380DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details