Fan Tubeaxial 24VDC Round - 150mm Dia Ball 203.0 CFM (5.68m³/min) 3 Wire Leads
DC Fans DC Tubeaxial Fan, 150x55mm Round, 24VDC, 203CFM, 24VDC, 14W, 51dBA, Ball Bearing, Leadwires, Tachometer
FAN AXIAL 150X55MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2575-ND | W2G130-AA33-20 | W2G130-AA33-20 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 203 SCFM (345 m³/hr) | 203 SCFM (345 m³/hr) | |
| Maximum Sound Level | 51 dbA | 51 dbA | |
| Nominal Voltage | 24 volts | 24 volts | |
| Voltage Range | 24 volts |