Fan Tubeaxial 24VDC Round - 150mm Dia Ball 203.0 CFM (5.68m³/min) 2 Wire Leads
FAN AXIAL 150X55MM 24VDC WIRE
AXIAL FAN, 150MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:51dBA; Power Rating:14W; Rated Speed:3150rpm RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 150x55mm Round, 24VDC, 203CFM, 24VDC, 14W, 51dBA, Ball Bearing, Leadwires
Mounting: From either face using two 0.169" (4.3 mm) holes. Weight: 35 Oz. (1000g). Housing: Metal with metal impeller. Connection: Lead wires: red (+), blue (–).
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2574-ND | W2G130-AA33-01 | 52F6785 | W2G130-AA33-01 | 70105397 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 150Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans | Fan, DC; 203 CFM @0 PSI; 18 to 30 VDC; 14 W; 51 dBA; 203 CFM @0 PSI; Ball |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 203 SCFM (345 m³/hr) | 203 SCFM (345 m³/hr) | 60 SCFM (102 m³/hr) | 203 SCFM (345 m³/hr) | |
| Maximum Sound Level | 51 dbA | 51 dbA | 203 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |