ebm-papst Inc. DC Brushless Fans (BLDC) W2G115-AG71-12

Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 160.0 CFM (4.48m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 160.0 CFM (4.48m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1068-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1068-ND
DC Brushless Fans (BLDC) 381-1068-ND
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 160.0 CFM (4.48m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 160.0 CFM (4.48m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 160CFM, 24VDC, 12W, 52dBA, Ball Bearing, Terminals

DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 160CFM, 24VDC, 12W, 52dBA, Ball Bearing, Terminals

Buy Now Datasheet
Axial Fan, 127Mm X 127Mm X 38Mm, 24Vdc, 52Dba; Supply Voltage Vdc Ebm-Papst - 47M2382 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm X 127Mm X 38Mm, 24Vdc, 52Dba; Supply Voltage Vdc Ebm-Papst
47M2382
Axial Fan, 127Mm X 127Mm X 38Mm, 24Vdc, 52Dba; Supply Voltage Vdc Ebm-Papst 47M2382
AXIAL FAN, 127MM x 127MM x 38MM, 24VDC, 52dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:160CFM; Noise Rating:52dBA; Power Rating:12W RoHS Compliant: Yes

AXIAL FAN, 127MM x 127MM x 38MM, 24VDC, 52dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:160CFM; Noise Rating:52dBA; Power Rating:12W RoHS Compliant: Yes

Supplier's Site Datasheet
Fan, Axial, 127x38mm, 24VDC, 160CFM, 12Watts - 70104796 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial, 127x38mm, 24VDC, 160CFM, 12Watts
70104796
Fan, Axial, 127x38mm, 24VDC, 160CFM, 12Watts 70104796
Features: Connects Via Two Polarized Spade Terminals 0.110" wide, 0.020" thick and 0.33" long on 0.295" centers or Lead Wires Color Coded: Red (+), Blue (–) Aluminum Housing Air Flow Discharges on Strut Side

Features:

  • Connects Via Two Polarized Spade Terminals 0.110" wide, 0.020" thick and 0.33" long on 0.295" centers or Lead Wires Color Coded: Red (+), Blue (–)
  • Aluminum Housing
  • Air Flow Discharges on Strut Side
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - W2G115-AG71-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
W2G115-AG71-12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) W2G115-AG71-12
FAN AXIAL 127X38MM 24VDC TERM

FAN AXIAL 127X38MM 24VDC TERM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1068-ND W2G115-AG71-12 47M2382 70104796 W2G115-AG71-12
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, 127Mm X 127Mm X 38Mm, 24Vdc, 52Dba; Supply Voltage Vdc Ebm-Papst Fan, Axial, 127x38mm, 24VDC, 160CFM, 12Watts Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 SCFM (272 m³/hr) 160 SCFM (272 m³/hr) 160 SCFM (272 m³/hr) 160 SCFM (272 m³/hr)
Maximum Sound Level 52 dbA 52 dbA 52 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 230 volts
View Details
DC Brushless Fans (BLDC) - FAD1-05010CAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers