ebm-papst Inc. DC Brushless Fans (BLDC) W2G115-AE31-13

Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3144-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3144-ND
DC Brushless Fans (BLDC) 381-3144-ND
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Terminals

Buy Now Datasheet
FAN TUBEAXIAL, 127X38MM 24VDC - 70104950 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN TUBEAXIAL, 127X38MM 24VDC
70104950
FAN TUBEAXIAL, 127X38MM 24VDC 70104950
Features: Connects Via Two Polarized Spade Terminals 0.110" wide, 0.020" thick and 0.33" long on 0.295" centers or Lead Wires Color Coded: Red (+), Blue (–) Aluminum Housing Air Flow Discharges on Strut Side

Features:

  • Connects Via Two Polarized Spade Terminals 0.110" wide, 0.020" thick and 0.33" long on 0.295" centers or Lead Wires Color Coded: Red (+), Blue (–)
  • Aluminum Housing
  • Air Flow Discharges on Strut Side
Supplier's Site
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 10R6570 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
10R6570
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 10R6570
AXIAL FAN, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:130CFM; Noise Rating:48dBA; Power Rating:5.7W; Rated Speed:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:130CFM; Noise Rating:48dBA; Power Rating:5.7W; Rated Speed:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - W2G115-AE31-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
W2G115-AE31-13
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) W2G115-AE31-13
FAN AXIAL 127X38MM 24VDC TERM

FAN AXIAL 127X38MM 24VDC TERM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 130CFM, 24VDC, 5.7W, 48dBA, Ball Bearing, Terminals

DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 130CFM, 24VDC, 5.7W, 48dBA, Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3144-ND 70104950 10R6570 W2G115-AE31-13 W2G115-AE31-13
Product Name DC Brushless Fans (BLDC) FAN TUBEAXIAL, 127X38MM 24VDC Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 130 SCFM (221 m³/hr) 130 SCFM (221 m³/hr) 130 SCFM (221 m³/hr) 130 SCFM (221 m³/hr)
Maximum Sound Level 48 dbA 48 dbA 48 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99XW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.65 to 11.18 SCFM (13 to 19 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
6025-7 Series 3.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4157 to ? in H2O (0.7767 to ? Torr)
Maximum Sound Level 41.56 dbA
View Details