ebm-papst Inc. Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Ebm-Papst W2G107-AD03-47

Description
DC FAN, AXIAL, 119MM X 119MM X 38MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:2800rpm
Datasheet
Description
DC FAN, AXIAL, 119MM X 119MM X 38MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:2800rpm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Ebm-Papst - 67C1138 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Ebm-Papst
67C1138
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Ebm-Papst 67C1138
DC FAN, AXIAL, 119MM X 119MM X 38MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:2800rpm

DC FAN, AXIAL, 119MM X 119MM X 38MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:2800rpm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 67C1138
Product Name Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 380 SCFM (646 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 126LF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details