ebm-papst Inc. DC Brushless Fans (BLDC) W2G107-AD03-01

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3596-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3596-ND
DC Brushless Fans (BLDC) 381-3596-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans EC Axial Fan, 119x119x38mm, 24VDC, 100CFM, 24VDC, 3.3W, 42dBA, Ball Bearing, Leadwires

DC Fans EC Axial Fan, 119x119x38mm, 24VDC, 100CFM, 24VDC, 3.3W, 42dBA, Ball Bearing, Leadwires

Buy Now Datasheet
Dc Fan Ebm-Papst - 08AK7712 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan Ebm-Papst
08AK7712
Dc Fan Ebm-Papst 08AK7712
DC FAN

DC FAN

Supplier's Site
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 91B3219 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
91B3219
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 91B3219
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:42dBA; Power Rating:3.3W; Rated Speed:2800rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:42dBA; Power Rating:3.3W; Rated Speed:2800rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - W2G107-AD03-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
W2G107-AD03-01
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) W2G107-AD03-01
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3596-ND W2G107-AD03-01 08AK7712 91B3219 W2G107-AD03-01
Product Name DC Brushless Fans (BLDC) DC Fans Dc Fan Ebm-Papst Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Sound Level 70 dbA 70 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Blower/Fan Type Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Backward Curved Fan - UNO675006D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3400 SCFM (5779 m³/hr)
Maximum Sound Level 74 dbA
View Details
Axial Fans - 2557273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Nominal Voltage 24 volts
View Details