ebm-papst Inc. Fan, Axial, 430Mm X 397Mm X 80Mm, 115V Ac; Nominal Rated Voltage Ac Ebm-Papst W2E300-DA05-51

Description
FAN, AXIAL, 430mm x 397mm x 80mm, 115V AC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:430mm; External Depth:80mm; Bearing Type:-; Air Flow - CFM:1589CFM; Noise Rating:76dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes
Datasheet
Description
FAN, AXIAL, 430mm x 397mm x 80mm, 115V AC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:430mm; External Depth:80mm; Bearing Type:-; Air Flow - CFM:1589CFM; Noise Rating:76dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan, Axial, 430Mm X 397Mm X 80Mm, 115V Ac; Nominal Rated Voltage Ac Ebm-Papst - 92F6143 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Axial, 430Mm X 397Mm X 80Mm, 115V Ac; Nominal Rated Voltage Ac Ebm-Papst
92F6143
Fan, Axial, 430Mm X 397Mm X 80Mm, 115V Ac; Nominal Rated Voltage Ac Ebm-Papst 92F6143
FAN, AXIAL, 430mm x 397mm x 80mm, 115V AC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:430mm; External Depth:80mm; Bearing Type:-; Air Flow - CFM:1589CFM; Noise Rating:76dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

FAN, AXIAL, 430mm x 397mm x 80mm, 115V AC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:430mm; External Depth:80mm; Bearing Type:-; Air Flow - CFM:1589CFM; Noise Rating:76dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 92F6143
Product Name Fan, Axial, 430Mm X 397Mm X 80Mm, 115V Ac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Ac Receptacles Qualtek Electronics - 17B7245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 30W Rohs Compliant Stego - 70M7857 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - UNO805604D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 86 dbA
View Details