ebm-papst Inc. AC Fans W2E300-CP02-71

Description
Fan Tubeaxial 230VAC Round - 397mm Dia Ball 2200.0 CFM (61.60m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 397mm Dia Ball 2200.0 CFM (61.60m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2828-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 397mm Dia Ball 2200.0 CFM (61.60m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Round - 397mm Dia Ball 2200.0 CFM (61.60m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W2E300-CP02-71 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E300-CP02-71
Fans, Thermal Management - Fans - AC Fans W2E300-CP02-71
FAN AXIAL 397X80MM 230VAC WIRE

FAN AXIAL 397X80MM 230VAC WIRE

Supplier's Site
Axial Fan,-000Mm, 230Vac,2200Cfm, 76Dba; Nominal Rated Voltage Ac Ebm-Papst - 15B5126 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,-000Mm, 230Vac,2200Cfm, 76Dba; Nominal Rated Voltage Ac Ebm-Papst
15B5126
Axial Fan,-000Mm, 230Vac,2200Cfm, 76Dba; Nominal Rated Voltage Ac Ebm-Papst 15B5126
AXIAL FAN,-000MM, 230VAC,2200CFM, 76dBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:300mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:2200CFM; Noise Rating:76dBA; Power Rating:350W RoHS Compliant: Yes

AXIAL FAN,-000MM, 230VAC,2200CFM, 76dBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:300mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:2200CFM; Noise Rating:76dBA; Power Rating:350W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan, 300mm Round, 230VAC, 2200CFM, 350W, 76dBA, Ball Bearing, Leadwires, Grill: Inlet

AC Fans AC Axial Fan, 300mm Round, 230VAC, 2200CFM, 350W, 76dBA, Ball Bearing, Leadwires, Grill: Inlet

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2828-ND W2E300-CP02-71 15B5126 W2E300-CP02-71
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan,-000Mm, 230Vac,2200Cfm, 76Dba; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 2200 SCFM (3739 m³/hr) 2200 SCFM (3739 m³/hr) 2200 SCFM (3739 m³/hr)
Maximum Sound Level 76 dbA 76 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 103TY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 63.6 SCFM (108 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - XF10115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-05010BSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
Axial Fans - 1759789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr)
Blower/Fan Type Axial Fan
View Details