Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
ebm-papst W2E250-HL06-01 Axial Fan
Fan Tubeaxial 230VAC Square - 320mm L x 320mm H Ball 4 Terminals
AC FAN AXIAL 280MM X 80MM
FAN, 280MM SQ X 80MM DP 230VAC
AXIAL FAN, 280MM x 280MM x 80MM, 230VAC, 790MA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:250mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:1077.1CFM; Noise Rating:66dBA; IP Rating:IP44 RoHS Compliant: Yes
AC Fans AC Axial Fan, 280x280x80mm, 230VAC, 1077CFM, 50Hz, 127W, 66dBA, 2550RPM, Ball Bearing
| ebm-papst Inc. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Galco Industrial Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | W2E250-HL06-01 | 2858783 | 381-3185-ND | W2E250-HL06-01 | W2E250-HL06-01 | 11J4700 | W2E250-HL06-01 | W2E250-HL06-01 |
| Product Name | Axial Compact AC Fans | Axial Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | EBM MISC | Axial Fan, 280Mm X 280Mm X 80Mm, 230Vac, 790Ma; Nominal Rated Voltage Ac Ebm-Papst | AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 1098 to 1160 SCFM (1867 to 1972 m³/hr) | 1077 SCFM (1830 m³/hr) | 1077 SCFM (1831 m³/hr) | |||||
| Maximum Sound Level | 69 to 70 dbA | |||||||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 230 volts | 230 volts | 230 volts | ||
| Voltage Range | 230 volts | 230 volts |