ebm-papst Inc. AC Fans W2E250-HJ32-01

Description
Fan Tubeaxial 115VAC Square - 280mm L x 280mm H Ball 1100.0 CFM (30.80m³/min) Terminal Block
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 280mm L x 280mm H Ball 1100.0 CFM (30.80m³/min) Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2572-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 280mm L x 280mm H Ball 1100.0 CFM (30.80m³/min) Terminal Block

Fan Tubeaxial 115VAC Square - 280mm L x 280mm H Ball 1100.0 CFM (30.80m³/min) Terminal Block

Buy Now Datasheet
Axial Fan, 280Mm X 80Mm, 1100Cfm,73Dba; Nominal Rated Voltage Ac Ebm-Papst - 86K9799 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 280Mm X 80Mm, 1100Cfm,73Dba; Nominal Rated Voltage Ac Ebm-Papst
86K9799
Axial Fan, 280Mm X 80Mm, 1100Cfm,73Dba; Nominal Rated Voltage Ac Ebm-Papst 86K9799
AXIAL FAN, 280MM x 80MM, 1100CFM,73dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:1100CFM; Noise Rating:73dBA; Power Rating:175W RoHS Compliant: Yes

AXIAL FAN, 280MM x 80MM, 1100CFM,73dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:1100CFM; Noise Rating:73dBA; Power Rating:175W RoHS Compliant: Yes

Supplier's Site
EBM Axial - W2E250-HJ32-01 - Galco Industrial Electronics
Madison Heights, MI, United States
FAN, 280MM SQ X 80MM 115VAC 1100CFM

FAN, 280MM SQ X 80MM 115VAC 1100CFM

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W2E250-HJ32-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E250-HJ32-01
Fans, Thermal Management - Fans - AC Fans W2E250-HJ32-01
FAN AXIAL 280X80MM BALL 115VAC

FAN AXIAL 280X80MM BALL 115VAC

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan, 280x280x80mm, 115VAC, 1100CFM, 175W, 73dBA, Ball Bearing, Terminal Block

AC Fans AC Axial Fan, 280x280x80mm, 115VAC, 1100CFM, 175W, 73dBA, Ball Bearing, Terminal Block

Buy Now Datasheet
Fan,AC Tubeaxial,115V,1100 CFM,60 HZ,73dBA,Ball Bearing,280 x 80mm - 70105399 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan,AC Tubeaxial,115V,1100 CFM,60 HZ,73dBA,Ball Bearing,280 x 80mm
70105399
Fan,AC Tubeaxial,115V,1100 CFM,60 HZ,73dBA,Ball Bearing,280 x 80mm 70105399
CFM @ 0": 1100. dBA: 73. Weight: 4.0 Lbs. Features: AC Fans with External Rotor Shaded-Pole Motor; Impedance Protected Against Overloading Die Cast Aluminum Housing; Impeller of Sheet Steel, Directly Welded onto Rotor Air Exhaust Over Struts; Rotational Direction CCW Looking at Rotor Mounting from Either Face Using Four 5.4 mm Holes Electrical Connection Via Two Flat Pin Terminals 2.8 mm × 0.5 mm Mounting from Either Face Using Two 4.3 mm (0.169") Holes UL, CSA, VDE Approvals on Some Models; Please Contact Application Engineering

CFM @ 0": 1100. dBA: 73. Weight: 4.0 Lbs.
Features:

  • AC Fans with External Rotor Shaded-Pole Motor; Impedance Protected Against Overloading
  • Die Cast Aluminum Housing; Impeller of Sheet Steel, Directly Welded onto Rotor
  • Air Exhaust Over Struts; Rotational Direction CCW Looking at Rotor
  • Mounting from Either Face Using Four 5.4 mm Holes
  • Electrical Connection Via Two Flat Pin Terminals 2.8 mm × 0.5 mm
  • Mounting from Either Face Using Two 4.3 mm (0.169") Holes
  • UL, CSA, VDE Approvals on Some Models; Please Contact Application Engineering
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2572-ND 86K9799 W2E250-HJ32-01 W2E250-HJ32-01 W2E250-HJ32-01 70105399
Product Name AC Fans Axial Fan, 280Mm X 80Mm, 1100Cfm,73Dba; Nominal Rated Voltage Ac Ebm-Papst EBM Axial Fans, Thermal Management - Fans - AC Fans AC Fans Fan,AC Tubeaxial,115V,1100 CFM,60 HZ,73dBA,Ball Bearing,280 x 80mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1100 SCFM (1870 m³/hr) 1100 SCFM (1870 m³/hr) 1100 SCFM (1870 m³/hr) 1100 SCFM (1870 m³/hr)
Maximum Static Pressure 0.4820 in H2O (0.9005 Torr)
Maximum Sound Level 73 dbA 73 dbA 73 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.83 SCFM (15.01 m³/hr)
Nominal Voltage 12 volts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20812010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
6038-5 Series 12 V (Voltage) and 5.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M12BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details