Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball Terminal Block
AC Fans AC Axial Fan, 225x225x80mm
FAN AXIAL 230VAC 280X80MM
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | W2E250-HJ28-09-ND | W2E250-HJ28-09 | W2E250-HJ28-09 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 230 volts | 230 volts | |
| Voltage Range | 230 volts | ||
| Running Current | 0.7000 amps | ||
| Nominal Power | 160 watts | 160 watts |