ebm-papst Inc. AC Fans W2E250-DB13-52

Description
Fan Tubeaxial 115VAC Square - 370mm L x 370mm H Ball
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 370mm L x 370mm H Ball
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - W2E250-DB13-52-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 370mm L x 370mm H Ball

Fan Tubeaxial 115VAC Square - 370mm L x 370mm H Ball

Buy Now Datasheet
Fans; Nominal Rated Voltage Ac Ebm-Papst - 15B5120 - Newark, An Avnet Company
Chicago, IL, United States
Fans; Nominal Rated Voltage Ac Ebm-Papst
15B5120
Fans; Nominal Rated Voltage Ac Ebm-Papst 15B5120
FANS; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:988.81CFM; Noise Rating:72dBA; Power Rating:180W; Rated Speed:2650rpm; IP Rating:IP44 RoHS Compliant: Yes

FANS; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:988.81CFM; Noise Rating:72dBA; Power Rating:180W; Rated Speed:2650rpm; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W2E250-DB13-52 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E250-DB13-52
Fans, Thermal Management - Fans - AC Fans W2E250-DB13-52
FAN AXIAL 115VAC 250MM

FAN AXIAL 115VAC 250MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number W2E250-DB13-52-ND 15B5120 W2E250-DB13-52 W2E250-DB13-52
Product Name AC Fans Fans; Nominal Rated Voltage Ac Ebm-Papst AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Running Current 1.49 amps
Nominal Power 180 watts 180 watts 180 watts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (234 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PFF10000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 129LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 48 dbA
View Details