ebm-papst Inc. AC Fans W2E250-DB13-51

Description
AC Fans AC Axial Fan
Datasheet
Description
AC Fans AC Axial Fan
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now Datasheet
Axial Fan, 280Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 47M2381 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 280Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
47M2381
Axial Fan, 280Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 47M2381
AXIAL FAN, 280MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:988.81CFM; Noise Rating:72dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 280MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:988.81CFM; Noise Rating:72dBA; Power Rating:-; Rated Speed:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number W2E250-DB13-51 47M2381
Product Name AC Fans Axial Fan, 280Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Nominal Voltage 24 volts
View Details
6015-9 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015Y12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04010CAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers
Backward Curved Fan - N88-63314 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10038 SCFM (17062 m³/hr)
Maximum Sound Level 95 dbA
View Details