W2E250-CL06-75 -- AC FANS
ebm-papst Inc.
AC Fans
W2E250-CL06-75
Description
AC Fans AC Axial Fan
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
AC Fans AC Axial Fan
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
W2E250-CL06-75 |
W2E250-CL06-75 |
|
Product Name
|
AC Fans |
Fans, Thermal Management - Fans - AC Fans |
|
Nominal Voltage
|
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.63 SCFM (45.26 m³/hr)
Nominal Voltage
12 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
53 SCFM (90.09 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details