Features:
AXIAL FAN, 280MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:280mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:1060CFM; Noise Rating:71dBA; Power Rating:190W; IP Rating:IP44 RoHS Compliant: Yes
FAN AXIAL 230VAC 250MM
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 70104828 | 47M2380 | W2E250-CB05-51 | W2E250-CB05-51 |
| Product Name | Fan,AC 250mm Axial, 230VAC, 60Hz, 1060 CFM, Grill on Exhaust | Axial Fan, 280Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 1060 SCFM (1802 m³/hr) | 1060 SCFM (1802 m³/hr) | ||
| Maximum Sound Level | 71 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | |
| Blower/Fan Type | Axial Fan | Axial Fan |