ebm-papst Inc. AC Fans W2E208-BA86-51

Description
Fan Tubeaxial 115VAC Round - 260mm Dia Ball 544.0 CFM (15.23m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 260mm Dia Ball 544.0 CFM (15.23m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2826-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 260mm Dia Ball 544.0 CFM (15.23m³/min) 2 Terminals

Fan Tubeaxial 115VAC Round - 260mm Dia Ball 544.0 CFM (15.23m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W2E208-BA86-51 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E208-BA86-51
Fans, Thermal Management - Fans - AC Fans W2E208-BA86-51
FAN AXIAL 260X80MM 115VAC TERM

FAN AXIAL 260X80MM 115VAC TERM

Supplier's Site
FAN, TUBEAXIAL AC - 70104993 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, TUBEAXIAL AC
70104993
FAN, TUBEAXIAL AC 70104993
Features: External Rotor Shaded-Pole Motor Die-Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.169" (4.3 mm) Holes 2.8 × 0.5 mm Flat Pin Power Terminals

Features:

  • External Rotor Shaded-Pole Motor
  • Die-Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 0.169" (4.3 mm) Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
Supplier's Site
Axial Fan, 260Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 72C4462 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 260Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
72C4462
Axial Fan, 260Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 72C4462
AXIAL FAN, 260MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:260mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:544CFM; Noise Rating:70dBA; Power Rating:87W; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 260MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:260mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:544CFM; Noise Rating:70dBA; Power Rating:87W; Rated Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Axial Fan, 232x80mm Round, 115VAC, 544CFM

AC Fans AC Axial Fan, 232x80mm Round, 115VAC, 544CFM

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2826-ND W2E208-BA86-51 70104993 72C4462 W2E208-BA86-51
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans FAN, TUBEAXIAL AC Axial Fan, 260Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 544 SCFM (925 m³/hr) 544 SCFM (925 m³/hr) 544 SCFM (925 m³/hr) 544 SCFM (925 m³/hr)
Maximum Sound Level 70 dbA 70 dbA 70 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details