ebm-papst Inc. AC Fans W2E208-BA20-01

Description
Fan Tubeaxial 230VAC Round - 260mm Dia Ball 544.0 CFM (15.23m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 260mm Dia Ball 544.0 CFM (15.23m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3184-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 260mm Dia Ball 544.0 CFM (15.23m³/min) 2 Terminals

Fan Tubeaxial 230VAC Round - 260mm Dia Ball 544.0 CFM (15.23m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 2836187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2836187
Axial Fans 2836187
ebm-papst W2E208-BA20-01 Axial Fan

ebm-papst W2E208-BA20-01 Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W2E208-BA20-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E208-BA20-01
Fans, Thermal Management - Fans - AC Fans W2E208-BA20-01
AC FAN AXIAL BALL BEARING 230V

AC FAN AXIAL BALL BEARING 230V

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now Datasheet
EBM MISC - W2E208-BA20-01 - Galco Industrial Electronics
Madison Heights, MI, United States
AC Axial Fan

AC Axial Fan

Supplier's Site
Axial Fan, 260Mm, 230Vac, Terminals; Nominal Rated Voltage Ac Ebm-Papst - 79R8728 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 260Mm, 230Vac, Terminals; Nominal Rated Voltage Ac Ebm-Papst
79R8728
Axial Fan, 260Mm, 230Vac, Terminals; Nominal Rated Voltage Ac Ebm-Papst 79R8728
AXIAL FAN, 260MM, 230VAC, TERMINALS; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:260mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:87W; IP Rating:IP44 RoHS Compliant: Yes

AXIAL FAN, 260MM, 230VAC, TERMINALS; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:260mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:87W; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3184-ND 2836187 W2E208-BA20-01 W2E208-BA20-01 W2E208-BA20-01 79R8728
Product Name AC Fans Axial Fans Fans, Thermal Management - Fans - AC Fans AC Fans EBM MISC Axial Fan, 260Mm, 230Vac, Terminals; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 544 SCFM (925 m³/hr) 479 SCFM (815 m³/hr) 544 SCFM (925 m³/hr)
Maximum Static Pressure 0.6620 in H2O (1.24 Torr)
Maximum Sound Level 70 dbA 70 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 52.95 SCFM (90 m³/hr)
Nominal Power 3 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8667 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details